Coilcraft, Inc. Fixed Inductors - LPO3310-333MLC LPO3310-333MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070679-LPO3310-333M LC Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070679-LPO3310-333M LC Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPO3310-333MLC - 1070679-LPO3310-333MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPO3310-333MLC
1070679-LPO3310-333MLC
Fixed Inductors - LPO3310-333MLC 1070679-LPO3310-333MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070679-LPO3310-333M LC Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070679-LPO3310-333MLC
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
33uH 100KHz 0.3A Inductor and Choke - 71-LPO3310-333MLC - ERSAELECTRONICS PTE. LTD.
Singapore
33uH 100KHz 0.3A Inductor and Choke
71-LPO3310-333MLC
33uH 100KHz 0.3A Inductor and Choke 71-LPO3310-333MLC
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 0.3A 1.78Ohm DCR T/R Product overview: LPO3310-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-333MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 0.3A 1.78Ohm DCR T/R Product overview: LPO3310-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-333MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070679-LPO3310-333MLC 71-LPO3310-333MLC
Product Name Fixed Inductors - LPO3310-333MLC 33uH 100KHz 0.3A Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers