Coilcraft, Inc. Automotive 22uH 100KHz 0.41A Inductor and Choke LPS3010-223MLC

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.41A 1.2Ohm DCR Automotive T/R Product overview: LPS3010-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3010-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.41A 1.2Ohm DCR Automotive T/R Product overview: LPS3010-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3010-223MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 0.41A Inductor and Choke - 71-LPS3010-223MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.41A Inductor and Choke
71-LPS3010-223MLC
Automotive 22uH 100KHz 0.41A Inductor and Choke 71-LPS3010-223MLC
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.41A 1.2Ohm DCR Automotive T/R Product overview: LPS3010-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3010-223MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.41A 1.2Ohm DCR Automotive T/R Product overview: LPS3010-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3010-223MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-LPS3010-223MLC
Product Name Automotive 22uH 100KHz 0.41A Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.012uH 250MHz 0.7A Inductor and Choke - 71-0603CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details