Coilcraft, Inc. Fixed Inductors - LPD4012-103MLC LPD4012-103MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070661-LPD4012-103M LC Termination: SMD/SMT Length: 4 mm Tolerance: 20 % Core Material: Ferrite Height: 1.1 mm Width: 4 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Alternative Parts (Cross-Reference): SDR0302-270ML; BRL2012T6R8M; MLF1608DR33MTA00; LK1608R33M-T; LB3218T330M; MLF1608DR33MTD25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 710 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 10 µH Inductance - Series: 40 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070661-LPD4012-103M LC Termination: SMD/SMT Length: 4 mm Tolerance: 20 % Core Material: Ferrite Height: 1.1 mm Width: 4 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Alternative Parts (Cross-Reference): SDR0302-270ML; BRL2012T6R8M; MLF1608DR33MTA00; LK1608R33M-T; LB3218T330M; MLF1608DR33MTD25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 710 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 10 µH Inductance - Series: 40 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPD4012-103MLC - 1070661-LPD4012-103MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPD4012-103MLC
1070661-LPD4012-103MLC
Fixed Inductors - LPD4012-103MLC 1070661-LPD4012-103MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070661-LPD4012-103M LC Termination: SMD/SMT Length: 4 mm Tolerance: 20 % Core Material: Ferrite Height: 1.1 mm Width: 4 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Alternative Parts (Cross-Reference): SDR0302-270ML; BRL2012T6R8M; MLF1608DR33MTA00; LK1608R33M-T; LB3218T330M; MLF1608DR33MTD25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 710 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 10 µH Inductance - Series: 40 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070661-LPD4012-103MLC
Termination: SMD/SMT
Length: 4 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 1.1 mm
Width: 4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 750 mΩ
Alternative Parts (Cross-Reference): SDR0302-270ML; BRL2012T6R8M; MLF1608DR33MTA00; LK1608R33M-T; LB3218T330M; MLF1608DR33MTD25;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 710 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 10 µH
Inductance - Series: 40 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070661-LPD4012-103MLC
Product Name Fixed Inductors - LPD4012-103MLC
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details