Coilcraft, Inc. Fixed Inductors - LPS4012-222MLB LPS4012-222MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070695-LPS4012-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): LPS4012-222MLBLPS401 2222MLB; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.75 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.75 A Saturation Current: 2.3 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070695-LPS4012-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): LPS4012-222MLBLPS401 2222MLB; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.75 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.75 A Saturation Current: 2.3 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS4012-222MLB - 1070695-LPS4012-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4012-222MLB
1070695-LPS4012-222MLB
Fixed Inductors - LPS4012-222MLB 1070695-LPS4012-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070695-LPS4012-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Alternative Parts (Cross-Reference): LPS4012-222MLBLPS401 2222MLB; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.75 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.75 A Saturation Current: 2.3 A REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070695-LPS4012-222MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4.1 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 115 MHz
Height: 1.2 mm
Width: 4.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Alternative Parts (Cross-Reference): LPS4012-222MLBLPS4012222MLB;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.75 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.75 A
Saturation Current: 2.3 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070695-LPS4012-222MLB
Product Name Fixed Inductors - LPS4012-222MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details