The Coilcraft LPS3314-822 and LPS3314-822MRC are shielded surface-mount power inductors from the LPS3314 series, designed for high current applications in compact spaces. They feature a 3.3 × 3.3 mm footprint and a maximum height of 1.4 mm. The inductance is 8.2 µH with a typical DCR of 0.270 Ω, rated for an Irms current of 1.00 A at a 40°C temperature rise. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is RoHS compliant with matte tin over nickel over silver terminations. It meets Q200+85°C environmental standards, supports three reflow cycles at 260°C, and has MSL 1 moisture sensitivity. Packaging is in 7-inch reels with 1000 units per reel, using 12 mm wide plastic tape with 8 mm pocket spacing.
Coilcraft LPS3314 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML414PJB Series | See Coilcraft MS414PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3314-822 LPS3314-822MRC |
| Product Name | LPS3314 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.2700 ohms |