Abracon, LLC ASMPH-0806 Multilayer ASMPH-0806-4R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 220 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 220 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0806 Multilayer - ASMPH-0806-4R7M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0806 Multilayer
ASMPH-0806-4R7M-T
ASMPH-0806 Multilayer ASMPH-0806-4R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 220 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0806
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 1.1 A
  • Saturation Current: 220 mA
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 30 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12280-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12280-6-ND
Fixed Inductors 535-12280-6-ND
4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12280-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12280-2-ND
Fixed Inductors 535-12280-2-ND
4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12280-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12280-1-ND
Fixed Inductors 535-12280-1-ND
4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

4.7µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - ASMPH-0806-4R7M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASMPH-0806-4R7M-T
Fixed Inductors ASMPH-0806-4R7M-T
FIXED IND 4.7UH 1.1A 140MOHM SMD

FIXED IND 4.7UH 1.1A 140MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0806-4R7M-T 535-12280-6-ND ASMPH-0806-4R7M-T
Product Name ASMPH-0806 Multilayer Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Application Power Choke
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Specs
Application RF Choke
View Details