Abracon, LLC ASMPM-0806 Multilayer ASMPM-0806-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.4 A Saturation Current: 2 A DC Resistance Max: 168 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.4 A Saturation Current: 2 A DC Resistance Max: 168 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPM-0806 Multilayer - ASMPM-0806-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASMPM-0806 Multilayer
ASMPM-0806-2R2M-T
ASMPM-0806 Multilayer ASMPM-0806-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.4 A Saturation Current: 2 A DC Resistance Max: 168 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPM-0806
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.4 A
  • Saturation Current: 2 A
  • DC Resistance Max: 168 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14172-2-ND
Fixed Inductors 535-14172-2-ND
2.2µH Unshielded Multilayer Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Multilayer Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 1.6A, 20%, Multilayer; Inductance Abracon - 51AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.6A, 20%, Multilayer; Inductance Abracon
51AC1800
Inductor, 2.2Uh, 1.6A, 20%, Multilayer; Inductance Abracon 51AC1800
INDUCTOR, 2.2UH, 1.6A, 20%, MULTILAYER; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Multila yer; Saturation Current (Isat):2.2A; Product Range:ASMPM Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.6A, 20%, MULTILAYER; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Multilayer; Saturation Current (Isat):2.2A; Product Range:ASMPM Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPM-0806-2R2M-T 535-14172-2-ND 51AC1800
Product Name ASMPM-0806 Multilayer Fixed Inductors Inductor, 2.2Uh, 1.6A, 20%, Multilayer; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details