Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-100M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-100M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-100M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-100M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 10 μH
  • DC Resistance Max: 75 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403S-100M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1A 75 MOHM SMD

FIXED IND 10UH 1A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-100M-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-100M-TCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-100M-T 535-ASPI-0403S-100M-TDKR-ND
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details