Abracon, LLC ASMPH-0806 Multilayer ASMPH-0806-3R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 330 mA DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 330 mA DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0806 Multilayer - ASMPH-0806-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0806 Multilayer
ASMPH-0806-3R3M-T
ASMPH-0806 Multilayer ASMPH-0806-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 330 mA DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0806
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 330 mA
  • DC Resistance Max: 120 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 40 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12279-2-ND
Fixed Inductors 535-12279-2-ND
3.3µH Shielded Multilayer Inductor 1.2A 120mOhm 0806 (2016 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 120mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0806-3R3M-T 535-12279-2-ND
Product Name ASMPH-0806 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details