Abracon, LLC ASMPL-0603 Multilayer ASMPL-0603-R33M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.1 A Saturation Current: 1.35 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 140 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.1 A Saturation Current: 1.35 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 140 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPL-0603 Multilayer - ASMPL-0603-R33M-T - Abracon, LLC
Spicewood, TX, United States
ASMPL-0603 Multilayer
ASMPL-0603-R33M-T
ASMPL-0603 Multilayer ASMPL-0603-R33M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.1 A Saturation Current: 1.35 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 140 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPL-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 1.1 A
  • Saturation Current: 1.35 A
  • DC Resistance Max: 200 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 140 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASMPL-0603-R33M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASMPL-0603-R33M-T-ND
Fixed Inductors ASMPL-0603-R33M-T-ND
330nH Unshielded Multilayer Inductor 1.1A 200mOhm Max 0603 (1608 Metric)

330nH Unshielded Multilayer Inductor 1.1A 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPL-0603-R33M-T ASMPL-0603-R33M-T-ND
Product Name ASMPL-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details