Abracon, LLC ASPI-0412FS Wirewound (Resin Shield) ASPI-0412FS-150M-T4

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.64 A Saturation Current: 560 mA DC Resistance Max: 442 mΩ Operating Temperature: -25°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.64 A Saturation Current: 560 mA DC Resistance Max: 442 mΩ Operating Temperature: -25°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0412FS Wirewound (Resin Shield) - ASPI-0412FS-150M-T4 - Abracon, LLC
Spicewood, TX, United States
ASPI-0412FS Wirewound (Resin Shield)
ASPI-0412FS-150M-T4
ASPI-0412FS Wirewound (Resin Shield) ASPI-0412FS-150M-T4
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0412FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.64 A Saturation Current: 560 mA DC Resistance Max: 442 mΩ Operating Temperature: -25°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0412FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 0.64 A
  • Saturation Current: 560 mA
  • DC Resistance Max: 442 mΩ
  • Operating Temperature: -25°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0412FS-150M-T4
Product Name ASPI-0412FS Wirewound (Resin Shield)
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers