220nH Unshielded Multilayer Inductor 1.2A 150mOhm Max 0603 (1608 Metric)
FIXED IND 220NH 1.2A 150 MOHM
FIXED IND 220NH 1.2A 150 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-ASMPL-0603-R22N-TTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |