FIXED IND 2.2UH 1.8A 148 MOHM
FIXED IND 2.2UH 1.8A 148 MOHM
FIXED IND 2.2UH 1.8A 148MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AOTA-B201608S2R2MTTR-ND | AOTA-B201608S2R2MT |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1480 ohms | 0.1480 ohms |