Abracon, LLC ASMCI-0805 Multilayer ASMCI-0805-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 220 mA DC Resistance Max: 280 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 220 mA DC Resistance Max: 280 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMCI-0805 Multilayer - ASMCI-0805-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASMCI-0805 Multilayer
ASMCI-0805-2R2M-T
ASMCI-0805 Multilayer ASMCI-0805-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 220 mA DC Resistance Max: 280 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMCI-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Saturation Current: 220 mA
  • DC Resistance Max: 280 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 50 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12258-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12258-2-ND
Fixed Inductors 535-12258-2-ND
2.2µH Shielded Multilayer Inductor 220mA 280mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 220mA 280mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMCI-0805-2R2M-T 535-12258-2-ND
Product Name ASMCI-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A102541TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers