Abracon, LLC ASPI-0403H Wirewound (Unshielded) ASPI-0403H-220K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403H Wirewound (Unshielded) - ASPI-0403H-220K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403H Wirewound (Unshielded)
ASPI-0403H-220K-T
ASPI-0403H Wirewound (Unshielded) ASPI-0403H-220K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 22 μH
  • DC Resistance Max: 378 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0403H-220K-T
Product Name ASPI-0403H Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers