RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0302
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 390 μH
DC Resistance Max: 7.8 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 3.5 mm
Width: 3 mm
Height: 2.3 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0302
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 390 μH
DC Resistance Max: 7.8 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 3.5 mm
Width: 3 mm
Height: 2.3 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0302
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 390 μH
DC Resistance Max: 7.8 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 3.5 mm
Width: 3 mm
Height: 2.3 mm
Part Status: Active