ASMPH-0603-3R3M-T -- ASMPH-0603 MULTILAYER
Abracon, LLC
ASMPH-0603 Multilayer
ASMPH-0603-3R3M-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASMPH-0603
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 3.3 μH
Temperature Rise Current: 0.7 A
Saturation Current: 130 mA
DC Resistance Max: 500 mΩ
Operating Temperature: -55°C ~ +125°C
Tolerance: 20
SRF: 100 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 1.6 mm
Width: 0.8 mm
Height: 0.8 mm
Part Status: NPI
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASMPH-0603
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 3.3 μH
Temperature Rise Current: 0.7 A
Saturation Current: 130 mA
DC Resistance Max: 500 mΩ
Operating Temperature: -55°C ~ +125°C
Tolerance: 20
SRF: 100 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 1.6 mm
Width: 0.8 mm
Height: 0.8 mm
Part Status: NPI
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASMPH-0603
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 3.3 μH
Temperature Rise Current: 0.7 A
Saturation Current: 130 mA
DC Resistance Max: 500 mΩ
Operating Temperature: -55°C ~ +125°C
Tolerance: 20
SRF: 100 MHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 1.6 mm
Width: 0.8 mm
Height: 0.8 mm
Part Status: NPI
Package Drawing: #N/A
3D PDF: #N/A
STEP: #N/A
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: ASMPH-0603
- Application: Power
- Type: Multilayer
- Rating: N/A
- Inductance: 3.3 μH
- Temperature Rise Current: 0.7 A
- Saturation Current: 130 mA
- DC Resistance Max: 500 mΩ
- Operating Temperature: -55°C ~ +125°C
- Tolerance: 20
- SRF: 100 MHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 1.6 mm
- Width: 0.8 mm
- Height: 0.8 mm
- Part Status: NPI
- Package Drawing: #N/A
- 3D PDF: #N/A
- STEP: #N/A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
ASMPH-0603-3R3M-T |
|
Product Name
|
ASMPH-0603 Multilayer |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Multilayer
|
|
Application
|
Power Choke
|
|
Inductance Range
|
3.3 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0330 microH
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details