Abracon, LLC Fixed Inductors ASMPL-0603-1R0N-T

Description
1µH Unshielded Multilayer Inductor 800mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Multilayer Inductor 800mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ASMPL-0603-1R0N-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASMPL-0603-1R0N-T-ND
Fixed Inductors ASMPL-0603-1R0N-T-ND
1µH Unshielded Multilayer Inductor 800mA 400mOhm Max 0603 (1608 Metric)

1µH Unshielded Multilayer Inductor 800mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ASMPL-0603-1R0N-T-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details