Abracon, LLC ASPI-0403H Wirewound (Unshielded) ASPI-0403H-3R9M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403H Wirewound (Unshielded) - ASPI-0403H-3R9M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403H Wirewound (Unshielded)
ASPI-0403H-3R9M-T
ASPI-0403H Wirewound (Unshielded) ASPI-0403H-3R9M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 76 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 3.9 μH
  • DC Resistance Max: 76 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0403H-3R9M-T
Product Name ASPI-0403H Wirewound (Unshielded)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details