Abracon, LLC ASMPL-0805 Multilayer ASMPL-0805-R33M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 125 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 125 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPL-0805 Multilayer - ASMPL-0805-R33M-T - Abracon, LLC
Spicewood, TX, United States
ASMPL-0805 Multilayer
ASMPL-0805-R33M-T
ASMPL-0805 Multilayer ASMPL-0805-R33M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max: 125 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 90 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPL-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 1.35 A
  • DC Resistance Max: 125 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 90 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASMPL-0805-R33M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASMPL-0805-R33M-T-ND
Fixed Inductors ASMPL-0805-R33M-T-ND
330nH Unshielded Multilayer Inductor 1.2A 125mOhm Max 0805 (2012 Metric)

330nH Unshielded Multilayer Inductor 1.2A 125mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPL-0805-R33M-T ASMPL-0805-R33M-T-ND
Product Name ASMPL-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details