Abracon, LLC ASPI-0403 Wirewound (Unshielded) ASPI-0403-330K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403 Wirewound (Unshielded) - ASPI-0403-330K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403 Wirewound (Unshielded)
ASPI-0403-330K-T
ASPI-0403 Wirewound (Unshielded) ASPI-0403-330K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 540 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403-330K-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 560MA 540 MOHM

FIXED IND 33UH 560MA 540 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-330K-TTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 560mA 540mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 560mA 540mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-330K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 560MA 540 MOHM

FIXED IND 33UH 560MA 540 MOHM

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403-330K-T 535-ASPI-0403-330K-TCT-ND
Product Name ASPI-0403 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details