RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0402T
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 33 μH
Temperature Rise Current: 0.6 A
Saturation Current: 580 mA
DC Resistance Max: 510 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
SRF: 10 MHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 6.6 mm
Width: 4.45 mm
Height: 2.92 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0402T
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 33 μH
Temperature Rise Current: 0.6 A
Saturation Current: 580 mA
DC Resistance Max: 510 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
SRF: 10 MHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 6.6 mm
Width: 4.45 mm
Height: 2.92 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ASPI-0402T
Application: Power
Type: Wirewound (Unshielded)
Rating: N/A
Inductance: 33 μH
Temperature Rise Current: 0.6 A
Saturation Current: 580 mA
DC Resistance Max: 510 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 20
SRF: 10 MHz
Shielding: Non Shielded
Mounting: SMD
Length/Diameter: 6.6 mm
Width: 4.45 mm
Height: 2.92 mm
Part Status: Active