Abracon, LLC ASPI-0302 Wirewound (Unshielded) ASPI-0302-560K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0302 Wirewound (Unshielded) - ASPI-0302-560K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0302 Wirewound (Unshielded)
ASPI-0302-560K-T
ASPI-0302 Wirewound (Unshielded) ASPI-0302-560K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 1.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0302
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 56 μH
  • DC Resistance Max: 1.25 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.5 mm
  • Width: 3 mm
  • Height: 2.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0302-560K-T
Product Name ASPI-0302 Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details