22µH Shielded Molded Inductor 5A 72mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 72mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 72mOhm Max Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AMXLA-Q1040-220M-TCT-ND | 73AJ1087 |
| Product Name | Fixed Inductors | Power Inductor, 22Uh, Shielded, 5A Rohs Compliant Abracon |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0720 ohms |