Abracon, LLC ASMCI-0805 Multilayer ASMCI-0805-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 125 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 125 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMCI-0805 Multilayer - ASMCI-0805-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASMCI-0805 Multilayer
ASMCI-0805-R47M-T
ASMCI-0805 Multilayer ASMCI-0805-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 180 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 125 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMCI-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 470 nH
  • Saturation Current: 550 mA
  • DC Resistance Max: 180 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 125 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12262-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12262-1-ND
Fixed Inductors 535-12262-1-ND
470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12262-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12262-2-ND
Fixed Inductors 535-12262-2-ND
470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMCI-0805-R47M-T 535-12262-1-ND
Product Name ASMCI-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details