Abracon, LLC ASMPH-1008 Multilayer ASMPH-1008-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 850 mA DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 55 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 850 mA DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 55 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-1008 Multilayer - ASMPH-1008-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-1008 Multilayer
ASMPH-1008-2R2M-T
ASMPH-1008 Multilayer ASMPH-1008-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 850 mA DC Resistance Max: 80 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 55 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-1008
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 850 mA
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 55 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12284-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12284-2-ND
Fixed Inductors 535-12284-2-ND
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12284-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12284-6-ND
Fixed Inductors 535-12284-6-ND
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12284-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12284-1-ND
Fixed Inductors 535-12284-1-ND
2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 80mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-1008-2R2M-T 535-12284-2-ND
Product Name ASMPH-1008 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details