Abracon, LLC ASMPH-1008 Multilayer ASMPH-1008-3R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 450 mA DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 450 mA DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-1008 Multilayer - ASMPH-1008-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-1008 Multilayer
ASMPH-1008-3R3M-T
ASMPH-1008 Multilayer ASMPH-1008-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 450 mA DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-1008
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 450 mA
  • DC Resistance Max: 100 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 30 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12285-1-ND
Fixed Inductors 535-12285-1-ND
3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12285-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12285-6-ND
Fixed Inductors 535-12285-6-ND
3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12285-2-ND
Fixed Inductors 535-12285-2-ND
3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 100mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-1008-3R3M-T 535-12285-1-ND
Product Name ASMPH-1008 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers