FIXED IND 2.2UH 2.5A 87 MOHM SMD
FIXED IND 2.2UH 2.5A 87 MOHM SMD
FIXED IND 2.2UH 2.5A 87 MOHM SMD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AOTA-N201610S-2R2MTTR-ND | 535-AOTA-N201610S-2R2MTCT-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0870 ohms | 0.0870 ohms |