FIXED IND 470NH 5.7A 20 MOHM SMD
FIXED IND 470NH 5.7A 20 MOHM SMD
FIXED IND 470NH 5.7A 20 MOHM SMD
FIXED IND 0.47UH 5.7A 20MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AOTA-B252010SR47MTCT-ND | AOTA-B252010SR47MT |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0200 ohms | 0.0200 ohms |