Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 590 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 590 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-151M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-151M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 590 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 150 μH
  • DC Resistance Max: 590 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0403S-151M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0403S-151M-TTR-ND
Fixed Inductors ASPI-0403S-151M-TTR-ND
150µH Shielded Wirewound Inductor 260mA 590mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 260mA 590mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-151M-T ASPI-0403S-151M-TTR-ND
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details