Abracon, LLC ASMPH-0806 Multilayer ASMPH-0806-1R5M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.2 A Saturation Current: 700 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.2 A Saturation Current: 700 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0806 Multilayer - ASMPH-0806-1R5M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0806 Multilayer
ASMPH-0806-1R5M-T
ASMPH-0806 Multilayer ASMPH-0806-1R5M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.2 A Saturation Current: 700 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0806
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 700 mA
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 60 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12277-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12277-1-ND
Fixed Inductors 535-12277-1-ND
1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12277-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12277-6-ND
Fixed Inductors 535-12277-6-ND
1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12277-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12277-2-ND
Fixed Inductors 535-12277-2-ND
1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0806-1R5M-T 535-12277-1-ND
Product Name ASMPH-0806 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details