Abracon, LLC ASMPH-0603 Multilayer ASMPH-0603-R22M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.25 A Saturation Current: 1.35 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.25 A Saturation Current: 1.35 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0603 Multilayer - ASMPH-0603-R22M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0603 Multilayer
ASMPH-0603-R22M-T
ASMPH-0603 Multilayer ASMPH-0603-R22M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.25 A Saturation Current: 1.35 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 200 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 1.25 A
  • Saturation Current: 1.35 A
  • DC Resistance Max: 130 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 200 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12266-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12266-1-ND
Fixed Inductors 535-12266-1-ND
220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12266-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12266-2-ND
Fixed Inductors 535-12266-2-ND
220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12266-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12266-6-ND
Fixed Inductors 535-12266-6-ND
220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 1.25A 100mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0603-R22M-T 535-12266-1-ND
Product Name ASMPH-0603 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers