Abracon, LLC Fixed Inductors ASPI-0315S-680M-T

Description
68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-ASPI-0315S-680M-TCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0315S-680M-TTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0315S-680M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 219mA 1.25Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ASPI-0315S-680M-TCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers