Abracon, LLC ASMPL-0603 Multilayer ASMPL-0603-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.15 A Saturation Current: 1.05 A DC Resistance Max: 225 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 120 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.15 A Saturation Current: 1.05 A DC Resistance Max: 225 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 120 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPL-0603 Multilayer - ASMPL-0603-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASMPL-0603 Multilayer
ASMPL-0603-R47M-T
ASMPL-0603 Multilayer ASMPL-0603-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.15 A Saturation Current: 1.05 A DC Resistance Max: 225 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 120 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPL-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 1.15 A
  • Saturation Current: 1.05 A
  • DC Resistance Max: 225 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 120 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASMPL-0603-R47M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASMPL-0603-R47M-T-ND
Fixed Inductors ASMPL-0603-R47M-T-ND
470nH Unshielded Multilayer Inductor 1.15A 225mOhm Max 0603 (1608 Metric)

470nH Unshielded Multilayer Inductor 1.15A 225mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPL-0603-R47M-T ASMPL-0603-R47M-T-ND
Product Name ASMPL-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402DF-141XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details