Abracon, LLC ASPI-0302 Wirewound (Unshielded) ASPI-0302-331K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 7 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 7 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0302 Wirewound (Unshielded) - ASPI-0302-331K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0302 Wirewound (Unshielded)
ASPI-0302-331K-T
ASPI-0302 Wirewound (Unshielded) ASPI-0302-331K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0302 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 7 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.5 mm Width: 3 mm Height: 2.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0302
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 7 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.5 mm
  • Width: 3 mm
  • Height: 2.3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0302-331K-T - 979999-ASPI-0302-331K-T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ASPI-0302-331K-T
979999-ASPI-0302-331K-T
Fixed Inductors - ASPI-0302-331K-T 979999-ASPI-0302-331K-T
Manufacturer: Abracon LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979999-ASPI-0302-331 K-T Length: 3.5 mm Inductance: 330 µH Tolerance: 10 % Height: 2.3 mm Categories: Fixed Inductors DC Resistance (DCR): 7 Ω Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Abracon LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979999-ASPI-0302-331K-T
Length: 3.5 mm
Inductance: 330 µH
Tolerance: 10 %
Height: 2.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 7 Ω
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0302-331K-T 979999-ASPI-0302-331K-T
Product Name ASPI-0302 Wirewound (Unshielded) Fixed Inductors - ASPI-0302-331K-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details