Abracon, LLC ASPI-0315FS Wirewound (Resin Shield) ASPI-0315FS-220M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 550 mA DC Resistance Max: 475 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 550 mA DC Resistance Max: 475 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0315FS Wirewound (Resin Shield) - ASPI-0315FS-220M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0315FS Wirewound (Resin Shield)
ASPI-0315FS-220M-T2
ASPI-0315FS Wirewound (Resin Shield) ASPI-0315FS-220M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 550 mA DC Resistance Max: 475 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0315FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 0.8 A
  • Saturation Current: 550 mA
  • DC Resistance Max: 475 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Surface Mount Inductors - 2400899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400899
Surface Mount Inductors 2400899
Abracon ASPI-0315FS-220M-T2

Abracon ASPI-0315FS-220M-T2

Supplier's Site
Surface Mount Inductors - 2400900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400900P
Surface Mount Inductors 2400900P
Abracon ASPI-0315FS-220M-T2

Abracon ASPI-0315FS-220M-T2

Supplier's Site
Surface Mount Inductors - 2400900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400900
Surface Mount Inductors 2400900
Abracon ASPI-0315FS-220M-T2

Abracon ASPI-0315FS-220M-T2

Supplier's Site
Fixed Inductors - 535-10736-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10736-2-ND
Fixed Inductors 535-10736-2-ND
22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10736-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10736-6-ND
Fixed Inductors 535-10736-6-ND
22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10736-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10736-1-ND
Fixed Inductors 535-10736-1-ND
22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

22µH Shielded Wirewound Inductor 800mA 475mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0315FS-220M-T2 2400899 535-10736-2-ND
Product Name ASPI-0315FS Wirewound (Resin Shield) Surface Mount Inductors Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers