Abracon, LLC ASMPH-0603 Multilayer ASMPH-0603-R68M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 1.15 A Saturation Current: 950 mA DC Resistance Max: 230 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 160 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 1.15 A Saturation Current: 950 mA DC Resistance Max: 230 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 160 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0603 Multilayer - ASMPH-0603-R68M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0603 Multilayer
ASMPH-0603-R68M-T
ASMPH-0603 Multilayer ASMPH-0603-R68M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 1.15 A Saturation Current: 950 mA DC Resistance Max: 230 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 160 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 1.15 A
  • Saturation Current: 950 mA
  • DC Resistance Max: 230 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 160 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12269-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12269-1-ND
Fixed Inductors 535-12269-1-ND
680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12269-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12269-2-ND
Fixed Inductors 535-12269-2-ND
680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12269-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12269-6-ND
Fixed Inductors 535-12269-6-ND
680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

680nH Shielded Multilayer Inductor 1.15A 180mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0603-R68M-T 535-12269-1-ND
Product Name ASMPH-0603 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details