Abracon, LLC ASPI-0403 Wirewound (Unshielded) ASPI-0403-5R6M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 125.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 125.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403 Wirewound (Unshielded) - ASPI-0403-5R6M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403 Wirewound (Unshielded)
ASPI-0403-5R6M-T
ASPI-0403 Wirewound (Unshielded) ASPI-0403-5R6M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 125.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 5.6 μH
  • DC Resistance Max: 125.7 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403-5R6M-TTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 990mA 125.7mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 990mA 125.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-5R6M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6UH 990MA 125.7 MOHM

FIXED IND 5.6UH 990MA 125.7 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-5R6M-TCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 990mA 125.7mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 990mA 125.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403-5R6M-T 535-ASPI-0403-5R6M-TTR-ND
Product Name ASPI-0403 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details