Abracon, LLC ASMPH-0603 Multilayer ASMPH-0603-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1 A DC Resistance Max: 190 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 180 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1 A DC Resistance Max: 190 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 180 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0603 Multilayer - ASMPH-0603-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0603 Multilayer
ASMPH-0603-R47M-T
ASMPH-0603 Multilayer ASMPH-0603-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1 A DC Resistance Max: 190 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 180 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 1.1 A
  • Saturation Current: 1 A
  • DC Resistance Max: 190 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 180 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12268-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12268-6-ND
Fixed Inductors 535-12268-6-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12268-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12268-1-ND
Fixed Inductors 535-12268-1-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12268-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12268-2-ND
Fixed Inductors 535-12268-2-ND
470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.1A 150mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0603-R47M-T 535-12268-6-ND
Product Name ASMPH-0603 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details