Abracon, LLC ASPI-0312FS Wirewound (Resin Shield) ASPI-0312FS-3R3M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.05 A Saturation Current: 910 mA DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.05 A Saturation Current: 910 mA DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0312FS Wirewound (Resin Shield) - ASPI-0312FS-3R3M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0312FS Wirewound (Resin Shield)
ASPI-0312FS-3R3M-T2
ASPI-0312FS Wirewound (Resin Shield) ASPI-0312FS-3R3M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.05 A Saturation Current: 910 mA DC Resistance Max: 100 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0312FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 1.05 A
  • Saturation Current: 910 mA
  • DC Resistance Max: 100 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10720-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10720-2-ND
Fixed Inductors 535-10720-2-ND
3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10720-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10720-1-ND
Fixed Inductors 535-10720-1-ND
3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10720-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10720-6-ND
Fixed Inductors 535-10720-6-ND
3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 1.05A 100mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0312FS-3R3M-T2 535-10720-2-ND
Product Name ASPI-0312FS Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details