Abracon, LLC ASPI-0402T Wirewound (Unshielded) ASPI-0402T-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 310 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 3 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 310 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 3 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0402T Wirewound (Unshielded) - ASPI-0402T-101M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0402T Wirewound (Unshielded)
ASPI-0402T-101M-T
ASPI-0402T Wirewound (Unshielded) ASPI-0402T-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0402T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 310 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 3 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0402T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.3 A
  • Saturation Current: 310 mA
  • DC Resistance Max: 1.27 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 3 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0402T-101M-T
Product Name ASPI-0402T Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details