Abracon, LLC ASPI-0403 Wirewound (Unshielded) ASPI-0403-120K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403 Wirewound (Unshielded) - ASPI-0403-120K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403 Wirewound (Unshielded)
ASPI-0403-120K-T
ASPI-0403 Wirewound (Unshielded) ASPI-0403-120K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 12 μH
  • DC Resistance Max: 210 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403-120K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 970MA 210 MOHM

FIXED IND 12UH 970MA 210 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-120K-TTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Unshielded Wirewound Inductor 970mA 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 970mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403-120K-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 970MA 210 MOHM

FIXED IND 12UH 970MA 210 MOHM

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403-120K-T 535-ASPI-0403-120K-TDKR-ND
Product Name ASPI-0403 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details