Abracon, LLC ASMPH-0805 Multilayer ASMPH-0805-4R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.8 A Saturation Current: 280 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.8 A Saturation Current: 280 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0805 Multilayer - ASMPH-0805-4R7M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0805 Multilayer
ASMPH-0805-4R7M-T
ASMPH-0805 Multilayer ASMPH-0805-4R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.8 A Saturation Current: 280 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 30 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 0.8 A
  • Saturation Current: 280 mA
  • DC Resistance Max: 250 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 30 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12274-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12274-6-ND
Fixed Inductors 535-12274-6-ND
4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12274-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12274-1-ND
Fixed Inductors 535-12274-1-ND
4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12274-2-ND
Fixed Inductors 535-12274-2-ND
4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0805-4R7M-T 535-12274-6-ND
Product Name ASMPH-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details