Abracon, LLC ASMCI-0805 Multilayer ASMCI-0805-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 75 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 75 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMCI-0805 Multilayer - ASMCI-0805-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASMCI-0805 Multilayer
ASMCI-0805-1R0M-T
ASMCI-0805 Multilayer ASMCI-0805-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 75 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMCI-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1 μH
  • Saturation Current: 300 mA
  • DC Resistance Max: 200 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 75 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12257-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12257-2-ND
Fixed Inductors 535-12257-2-ND
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12257-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12257-6-ND
Fixed Inductors 535-12257-6-ND
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12257-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12257-1-ND
Fixed Inductors 535-12257-1-ND
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMCI-0805-1R0M-T 535-12257-2-ND
Product Name ASMCI-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details