22µH Shielded Wirewound Inductor 400mA 430mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 400mA 430mOhm Max Nonstandard
FIXED IND 22UH 400MA 430MOHM SMD
400mA 22uH ±20% SMD,3.8x3.8mm Power Inductors ROHS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | LCSC Electronics Technology (HK) Limited | Richardson RFPD | |
---|---|---|---|
Product Category | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 535-ASPI-0315S-220M-TTR-ND | ASPI-0315S-220M-T | ASPI-0315S-220M |
Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Power Inductor |
Core Material | Ferrite; Drum Core, Wirewound | ||
Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
DCR | 0.4300 ohms | 0.4300 ohms | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
Packing Method | Tape Reel |