PressureParts.Com Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Can be used as direct replacement for Grainger part number:1MCY7 • 1MCY8 Fits Delta model : DTH3635 Ridgid model : RD80770 Suitable replacement for 67DX39G1I | |
| • Triplex Plunger Pump with Bolt-On Unloader • AR XMV3G27D-F25 Triplex pump • AR 20821 Adjustable unloader • Direct Drive with Gas Flange 3-6.5 HP SAE • Max. Volume: 3.0... | |
| • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM... | |
| 91200190 Complete Replacement Pump (Horizontal Mounted, 4000 psi) for Karcher gas powered pressure washers. MODELS: G4000OH (G 4000 OH) 1.194-801.0 G4000RH Vers. 2 (G 4000 RH vers. 2) )1.810-401.0 HD3000DH... | |
| Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Santoprene elastomers for soaps Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & | |
| Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Viton elastomers for butyls Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & | |
| Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air... | |
| Giant Pumps - A World Leader In Quality Industrial Pumps 46.2-GPM @ PSI, NICKLE-ALUM-BRONZ PUMP | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTON PUMP,18.5 GPM @ 870 PSI @ 570 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP 132 GPM @ 1500 PSI @ 520 RPM-W/ | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP 132 GPM @ 1500 PSI @ 520 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP 42.5 GPM @ 1450 PSI @ 600 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP 84.5 GPM @ 1015 PSI @ 560 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps BENTONITE PUMP, 5.9 GPM @ 1880 PSI @ 750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps C02 PUMP, 1.4 CPM @ 2040 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO0 PUMP, 6.4 GPM@1810PSI@750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP 16.3 GPM @ 1740 PSI @ 500 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP 51.5 GPM @ 1450 PSI @ 550 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP 9.5 GPM @ 1740 PSI @ 500 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 0.47 GPM @ 2030 PSI @ 750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 1.00 GPM @ 2030 PSI @ 750 RPM, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 1.93 GPM @ 2030 PSI, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 5.5 GPM @ 2030PSI @ 750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 6.4 GPM@1810PSI@750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CO2 PUMP, 9.6 GPM @ 1015PSI @ 750 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps CP230RX, FLANGE, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP5132 PUMP, 316 STAINLESS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP5136 PUMP, 316SS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP5142 PUMP, 316 STAINLESS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP6124, 303 SS MANIFOLD | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP6128, 303 SS MANIFOLD | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP6132, 303 SS MANIFOLD | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP6140 PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP6145 PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7128 PUMP WITH TEFLON PACKING & EPDM O-RINGS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7136 PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7142 PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7142 PUMP, 316 SS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7145 PUMP, GEAR BOX, RIGHT 2.4:1 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7145 PUMP, GEAR BOX, RIGHT, 3.25:1 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7150A PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7155, W/NICKEL-ALUMINUM-BR ONZE MANIFOLD | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7155A PUMP, 303 SS WET END PARTS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7255A PUMP, GEAR BOX, RIGHT, 2.4:1 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7255A PUMP, GEAR BOX,RIGHT, 2.4:1 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps GP7545A PUMP, GEAR BOX, RIGHT, 2.4:1 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P230AR-3100 + 1155 + 6505-0. | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P230AR-3100 PUMP + 01155 + 06505-0. | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P230RE1D-5100 LONG | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P314R+23910 CLUTCH | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P455R & 23940 CLUTCH | |
| Giant Pumps - A World Leader In Quality Industrial Pumps P58 WITH | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 12.8 GPM @ 5800 PSI @ 800 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 20.6 GPM @ 3625 PSI @ 1000 RPM, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 20.6 GPM @ 3625 PSI @ 1000 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 25.1 GPM @ 1200 PSI @ 460 RPM, HIGH TEMPERATURE | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 25.5 GPM @ 3100 PSI @ 800 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 27.7 GPM @ 3000 PSI @ 1000 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 28 GPM @ 2900 PSI 1000 RPM, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 28.0 GPM @ 3650 PSI @ 700 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 34 GPM @ 2320 PSI @ 910 RPM, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 35 GPM @ 2200 PSI @ 945 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 37.0 GPM @ 1900 PSI @ 800 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 38.0 GPM @ 2600 PSI @ 700 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 40.4 GPM @ 1885 PSI @ 800 RPM, | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 40.4 GPM @ 1885 PSI @ 800 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 42.4 GPM @ 1200 PSI @ 460 RPM, HIGH TEMPERATURE | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 43.3 GPM @ 1500 PSI @ 750 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 45 GPM @ 1450 PSI @ 750 RPM, BRASS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 46.5 GPM @ 1500 PSI @ 800 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 5.5 GPM @ 14,500 PSI @ 850 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 54.4 GPM @ 1900 PSI @ 700 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 6.9 GPM @ 11,600 PSI @ 850 | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66.0 GPM @ 1500 PSI @ 700 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 84.5 GPM, 1500 PSI, 700RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,12.6GPM@7250PSI ,@750RPM,303SS | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,17.9GPM@5800PSI @750RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,18.0 GPM @ 4000 PSI @ 800 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,23.4 GPM @ 4350 PSI @ 750 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,47.5GPM @ 2900 PSI @ 750 RPM | |
| Giant Pumps - A World Leader In Quality Industrial Pumps PUMP,9.9 GPM @ 10,000 PSI @ 750RPM | |
| Interpump / General Pumps T1321 Solid Shaft Pumps Triplex Pump 1150 RPM 24mm Shaft | |
| Interpump / General Pumps T1511 Solid Shaft Pumps Triplex Pump 1125 RPM 24mm Shaft | |
| Interpump / General Pumps T151 Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft | |
| Interpump / General Pumps TS1511 Solid Shaft Pumps Triplex Pump 1450 RPM Direct Drive 24mm Shaft | |
| Interpump / General Pumps ww911 TT9111 Solid Shaft Pumps Triplex Pump 1750 RPM 24mm Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft Size General Pump # T41 or T 41 | |
| Interpump / General Pumps Hollow Shaft Direct Drive - Flanged for direct couple to electric motors Triplex Pump 1750 RPM 5/8" Shaft | |
| Interpump / General Pumps Hollow Shaft Direct Drive - Flanged for direct couple to electric motors Triplex Pump 3400 RPM 3/4" Shaft | |
| Interpump / General Pumps Hollow Shaft Direct Drive - Flanged for direct couple to electric motors Triplex Pump 3400 RPM 5/8" Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Six Piston Pump 1080 RPM 32mm Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1140 RPM 32mm Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1450 RPM 32mm Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 1450 RPM 35mm Shaft | |
| Interpump / General Pumps Large Frame Solid Shaft Pumps Triplex Pump 650 RPM 35mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Duplex Pump 1450 RPM Direct Drive 24mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Triplex Pump 1050 RPM 24mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Triplex Pump 1125 RPM 24mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Triplex Pump 1450 RPM Direct Drive 24mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Triplex Pump 2800 RPM 24mm Shaft | |
| Interpump / General Pumps Solid Shaft Pumps Triplex Pump 3400 RPM 24mm Shaft | |
| Interpump WS202/ General Pump TS2021 Solid Shaft Pump Triplex Pump 1450 RPM 24mm Shaft | |
| Karcher Original Part - 9.802-342.0 / 98023420 / 9802342 Karcher PUMP,KARCHER KM5030R.2, 5.1@3000 1550 | |
| Karcher Original Part - 9.802-343.0 / 98023430 / 9802343 Karcher PUMP,KARCHER KM4035R.2, 4.8@3500 1500 | |
| Karcher Original Part - 9.802-346.0 / 98023460 / 9802346 Karcher PUMP,KARCHER KT6035R.1, 6@3500 1540 | |
| Karcher Original Part - 9.802-348.0 / 98023480 / 9802348 Karcher PUMP,KARCHER KS3040G, 3 @ 4000, 3400 | |
| Karcher Original Part - 9.802-349.0 / 98023490 / 9802349 Karcher PUMP,KARCHER KS3540G,3.5 @ 4000,3400 | |
| Karcher Original Part - 9.802-350.0 / 98023500 / 9802350 Karcher PUMP,KARCHER KS4040G,4 @ 4000, 3400 | |
| Karcher Original Part - 9.803-400.0 / 98034000 / 9803400 Karcher PUMP,KACHER KX8030/R,8 @ 3000, 1460 | |
| Karcher Original Part - 9.803-401.0 / 98034010 / 9803401 Karcher PUMP,KACHER KX8030/L,8 @ 3000, 1460 | |
| Karcher Original Part - 9.803-402.0 / 98034020 / 9803402 Karcher PUMP,KACHER KX1025/R10.6@2500PSI 1725 | |
| Karcher Original Part - 9.803-403.0 / 98034030 / 9803403 Karcher PUMP,KACHER KX1025/L10.6@2500PSI 1725 | |
| Karcher Original Part - 9.803-405.0 / 98034050 / 9803405 Karcher PUMP,KARCHER KM4030R.2, 4.0@3000 1000 | |
| Karcher Original Part - 9.803-406.0 / 98034060 / 9803406 Karcher PUMP, KARCHER KM4030L.2, 4@3000 1000 | |
| Karcher Original Part - 9.803-407.0 / 98034070 / 9803407 Karcher PUMP,KARCHER KM4035L.2, 4.8@3500 1500 | |
| Karcher Original Part - 9.803-408.0 / 98034080 / 9803408 Karcher PUMP,KARCHER KM5030L.2, 5.1@3000 1550 | |
| Karcher Original Part - 9.803-409.0 / 98034090 / 9803409 Karcher PUMP,KARCHER KS5030G,5 @ 3000, 3400 | |
| Karcher Original Part - 9.803-413.0 / 98034130 / 9803413 Karcher PUMP,KARCHER KT5030R.1, 5@3000 1060 | |
| Karcher Original Part - 9.803-415.0 / 98034150 / 9803415 Karcher PUMP,KARCHER KT5030HR,5.0@ 3000,1060 | |
| Karcher Original Part - 9.803-417.0 / 98034170 / 9803417 Karcher PUMP,KARCHER KD3025SR,3.0@ 2500,1180 | |
| Karcher Original Part - 9.803-814.0 / 98038140 / 9803814 Karcher PUMP,KARCHER KE2020F,2.1 @ 2000,3450 | |
| Karcher Original Part - 9.803-815.0 / 98038150 / 9803815 Karcher PUMP,KARCHER KE2020S,2.1 @ 2000,1725 | |
| Karcher Original Part - 9.803-816.0 / 98038160 / 9803816 Karcher PUMP,KARCHER KE2825F,2.8 @ 2500,3450 | |
| Karcher Original Part - 9.803-818.0 / 98038180 / 9803818 Karcher PUMP,KARCHER KE3525F,3.5 @ 2500,3450 | |
| Karcher Original Part - 9.803-819.0 / 98038190 / 9803819 Karcher PUMP,KARCHER KG3035G1,3 @ 3500, 3400 | |
| Karcher Original Part - 9.803-820.0 / 98038200 / 9803820 Karcher PUMP,KARCHER KG3535G1,3.5@3500,34 00 | |
| Karcher Original Part - 9.803-823.0 / 98038230 / 9803823 Karcher PUMP,KARCHER KG3030G, 3@ 3000, 3400 | |
| Karcher Original Part - 9.804-006.0 / 98040060 / 9804006 Karcher PUMP, KARCHER KD3030R.1, 3@3000,1650 | |
| Karcher Original Part - 9.804-019.0 / 98040190 / 9804019 Karcher PUMP, KARCHER KD4020R.1, 4@2000 1550 | |
| Karcher Original Part - 9.804-033.0 / 98040330 / 9804033 Karcher PUMP,KARCHER KG2530G,2.5 @ 3000,3400 | |
| Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps... | |
| Legacy Pump (belt drive) WML Series: Premium Triplex Plunger Pump with AL Connecting Rods. 1450 RPM Pulley Drive 24 mm Solid Shaft 1/2" inlet x 3/8" outlet Compare to: General... | |
| Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) TMH Series: Industrial Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 1-1/8" Hollow Shaft and NEMA Flange 1/2" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WJG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to:... | |
| Legacy Pump (direct drive) WJH Series: Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 3/8" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WJH-F Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 3/8" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WMG 1 Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet... | |
| Legacy Pump (direct drive) WMG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to:... | |
| Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" | |
| Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" | |
| Legacy Pump (direct drive) WMH-F Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet... | |
| Legacy Pump (direct drive) WMH-F Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet... | |
| Piston Pumps by Hypro Hollow shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT | |
| Piston Pumps by Hypro Hollow shaft Teflon seals Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT | |
| Piston Pumps by Hypro Solid shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 140 deg. F temp 1/2" NPT | |
| Piston Pumps by Hypro Solid shaft Cast iron body Stainless Steel check valves Complete with base or torque arm Buna cups 180 deg. F temp 1/2" NPT | |
| Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial... | |
| Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with... | |
| Quality 4000psi Replacement Pump by AR 3400 rpm D Version - 1" Hollow Shaft with F40 Flange 3/8" MPT Outlet Female Garden Hose Inlet MAX. 4.0 GPM MAX. 4,000 PSI... | |
| Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger... | |
| Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Bolts directly to gas engine up to 6.5 hp Brass Manifold & Ceramic Coated Pistons... | |
| Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30... | |
| Twin Diaphragm Spot Spray Pump Specifications: 1 GPM (open) 35 PSI (#8 tip) 3/8" hose barb inlet/outlet Self-priming to 2.5 feet Operating temperature 40-110 deg. F Liquid temperature 110 deg. | |
| AR Pump, 2500/2.5 - Gas Engine Shaft | |
| AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 10 ~ 11hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest... | |
| AR RSV series pump designed for direct drive on horizontal shaft gasoline engines 6.5 ~ 7.5hp. Intended use for medium to heavy tasks; this triplex plunger pump features the latest... | |
| Click HERE for a valve kit, Click HERE for a piston kit, Click HERE for water seals, Click HERE for oil seals | |
| Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure... | |
| Hypro Model 6500C- | |
| Karcher pump GT6035L.1 , KT6035L. | |
| KT4040L.1 , GT4040L. | |
| KT4040R.1 , GT4040R. | |
| Original (AR) Annovi Reverberi Part…# AR100410 Description: O-Ring Yamada Number: DP 10 | |
| Pressure Washer Pump 2200PSI, 2.1GPM Excellent replacement for FAIP MPTV vertical pumps Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers • Use with engine shafts longer... | |
| Pump 91200210 Fits the following Karcher Models: Xpert-HD 2.3/23 P Karcher (1.107-104.0) HD 2.5/24 P (1.575-105.0) HD 2.6/26 P (1.575-106.0) HD 2.5/30 CH (1.107-078.0) HD 2.5/30 CS (1.107-080.0) | |
| Pump is rated at 3000 PSI and 2.5 GPM Fits 7/8 " shaft vertical Karcher machine Models; G2500LH 1.194-403.0, 1194-4030, 11944030; G2500PH 1.194-401.0, 1194-4010, 11944010; G2500VH 1.194-402.0, 1194-4020, 11944020; G2600PH... | |
| Pump, 1.4g/115v/Vit/100psi W/80 | |
| Pump, 115v 60psi 1.4 Gpm Viton | |
| Pump, 12v/150psi/1.5gpm Viton/San | |
| Pump, 3.0gpm/45psi/12v/Psw / | |
| Pump, 3.6gpm/45psi/Psw/Pre m | |
| Pump, 4 Roller D/D Gas Eng C/W | |
| Pump, 6 Roller Ccw 5/8" Solid | |
| Pump, 8 Roll Ccw Std Pto Rotation | |
| Pump, 8 Roller (Nr) Cw Pto | |
| Pump, 8 Roller Cw Rev. Rotation | |
| Pump, Air Diaphragm, 1" Alum/Hytrel | |
| Pump, Air Diaphragm, 1/2 Poly/Teflon | |
| Pump, Air Diaphragm, 1/4 Poly/Tef | |
| Pump, Air Diaphragm, 3/4 Poly/Buna Yamada Number: NDP 20 | |
| Pump, Air Diaphram 65psi Epdm Valvs/Seal | |
| Pump, Air Diaphram 65psi Viton Valvs/ | |
| Pump, AR 1750 rpm E Version - 1 1/8” with NEMA 182 - 184 Flange (F17) | |
| Pump, AR 1750 rpm E Version - 5/8” with NEMA 56 - C Flange (F33) | |
| Pump, Comet AXD3030G | |
| Pump, Dbl Hd 12vdc 45psi 7gpm W | |
| Pump, Diaphram Flojet 2100-032 115v | |
| Pump, Flo-Jet 2100-022a 115 | |
| Pump, Flo-Jet 60 PSI 12 | |
| Pump, Flojet 115v 3c | |
| Pump, Flojet 12v 3.5 Gpm1/2hb | |
| Pump, Hypro, 4101-Xl Roller | |
| Pump, Hypro, 4101n | |
| Pump, Hypro, 6500n Ni-C 6-Roller | |
| Pump, Hypro, 6500xlr R Roller | |
| Pump, Interpump WS102 (TS1021) | |
| Pump, Interpump, WW2028 | |
| Pump, Kit Ck Valve Hypro 5300 Series | |
| Pump, Motor 115v,3.5gpm,45psi Wco | |
| Pump, Roller Pump 4001c | |
| Pump, Viton/Santoprene 100/PSI/12v/1.4g | |
| Pump, WW2035 Interpump | |
| Pump, WW935 Left-Handed Interpump, | |
| Pump,115v,3.2gpm/40 PSI Viton 1/ | |
| Pump,115v/1.6gpm/100 psi Open F | |
| PUMP,KARCHER KT4035L.1, 4.2@4000 1325RPM | |
| Pump/Mot 1g/Of 60psi 115v Vito | |
| Pump/Motor 115v/100psi/1.6 Of. | |
| Pump/Motor 115v/60psi/.98 Of. | |
| Pump/Motor 12v/60p/1.2 Viton | |
| Pump/Motor 12vdc,60psi,1.4gpm | |
| Pump/Motor 12vdc/100psi/1.8 Of | |
| Pump/Motor, L&G 12v,60psi,1gpm | |
| Pump/Motor,12vdc/3.8 8gpm,40psi | |
| Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a... | |
| RKV3.5G35 HSP series | |
| RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in... | |
| RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in... | |
| SHP Series Plunger Pumps are designed with a new high efficincy brass pantented manifold. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling... | |
| Suitable Replacement for Excell Pressure Washers with Vertical Shaft using original A07846 A14292 Radial pump fits vertical shaft models Pump shaft Key NOT included (you can get one from your... | |
| The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20... | |
| The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components... | |
| The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The SXW series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of die-cast bodies and feature a forged brass head with a bayonet style sight glass... | |
| The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components... | |
| The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The XW S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The XW series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of die-cast bodies and feature a forged brass head with a bayonet style sight glass... | |
| This plunger pump will pump up to 2 GPM at 1450 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange... | |
| This plunger pump will pump up to 3 GPM at 2000 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange... | |
| XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components... | |
| Yamada Number: DP 10 | |
| Yamada Number: NDP 15 FPH 1/ | |
| Yamada Number: NDP 15 FPS 1/ | |
| Yamada Number: NDP 20 BPT | |
| Yamada Number: NDP 20 | |
| Yamada Number: NDP 25 | |
| Yamada Number: NDP 40 | |
| Yamada Number: NDP 5 FVT 1/ |