PressureParts.Com AR Pump, 1500/36 -35mm Shaft RTF135N

Description
RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTF135N Flange Type: No Flange - Shaft Drive RPM: 800 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 36 Max Pressure (PSI): 1500 Required Power (EBHP): 27.6 Weight (lbs): 198 PARTS LIST
Description
RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTF135N Flange Type: No Flange - Shaft Drive RPM: 800 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 36 Max Pressure (PSI): 1500 Required Power (EBHP): 27.6 Weight (lbs): 198 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 1500/36 -35mm Shaft - RTF135N - PressureParts.Com
Omaha, NE, USA
AR Pump, 1500/36 -35mm Shaft
RTF135N
AR Pump, 1500/36 -35mm Shaft RTF135N
RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft. Specifications For Model: RTF135N Flange Type: No Flange - Shaft Drive RPM: 800 Shaft Size: 35mm Solid Shaft Max Flow (GPM): 36 Max Pressure (PSI): 1500 Required Power (EBHP): 27.6 Weight (lbs): 198 PARTS LIST

RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers for long life and durability. Oversized premium tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. Two-piece connecting rods are bronze material oversized for strength and load disbursement. These pumps are designed for belt drive systems, with a 38mm solid crankshaft.
Specifications For Model: RTF135N

  • Flange Type: No Flange - Shaft Drive
  • RPM: 800
  • Shaft Size: 35mm Solid Shaft
  • Max Flow (GPM): 36
  • Max Pressure (PSI): 1500
  • Required Power (EBHP): 27.6
  • Weight (lbs): 198
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RTF135N
Product Name AR Pump, 1500/36 -35mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details