PressureParts.Com 2700PSI, 2.5GPM Comet Pump 7/8" Shaft VRX2527G7

Description
Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief valve, easy start valve, pump filled with oil, inlet garden hose fitting with cone filter and 3/8 QC PLUG (Male). Replaces Devilbiss, Excell and Porter Cable 7/8” horizontal pumps: • A01801, A14292, D21250, D22306, D24856, D26775, D26776, D27983, D27984, D28744, D28745 Works on following models which have 7/8” horizontal pump in above list: • DVH2600, EXHA2425, XR2500, XR2600, XR2522 & XR2625 • Also replaces Giant Pump # GXH2525A-111H & GXH2525A-112H Features: • Comet Quality with parts availability and warranty. • Radial Axial Pump • Built In unloader • Chemical injector • Built in easy start for smooth starting • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement Specifications • Direct Drive with Gas Flange • Max. Volume: 2.5 GPM • Max. Discharge Pressure: 2,700 PSI • Max. Pump Speed: 3,400 RPM • Shaft Diameter: 7/8” Hollow (for short shaft Honda engines) • Maximum Horsepower Requirements: 6.2 GHP Pump comes ready to install • Prefilled with oil • Thermal relief valve • Built In easy start valve • Built in shaft key • Inlet: 3/4" Female garden hose with cone filter • Outlet: 3/8 QC Plug (Male
Description
Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief valve, easy start valve, pump filled with oil, inlet garden hose fitting with cone filter and 3/8 QC PLUG (Male). Replaces Devilbiss, Excell and Porter Cable 7/8” horizontal pumps: • A01801, A14292, D21250, D22306, D24856, D26775, D26776, D27983, D27984, D28744, D28745 Works on following models which have 7/8” horizontal pump in above list: • DVH2600, EXHA2425, XR2500, XR2600, XR2522 & XR2625 • Also replaces Giant Pump # GXH2525A-111H & GXH2525A-112H Features: • Comet Quality with parts availability and warranty. • Radial Axial Pump • Built In unloader • Chemical injector • Built in easy start for smooth starting • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement Specifications • Direct Drive with Gas Flange • Max. Volume: 2.5 GPM • Max. Discharge Pressure: 2,700 PSI • Max. Pump Speed: 3,400 RPM • Shaft Diameter: 7/8” Hollow (for short shaft Honda engines) • Maximum Horsepower Requirements: 6.2 GHP Pump comes ready to install • Prefilled with oil • Thermal relief valve • Built In easy start valve • Built in shaft key • Inlet: 3/4" Female garden hose with cone filter • Outlet: 3/8 QC Plug (Male

Suppliers

Company
Product
Description
Supplier Links
2700PSI, 2.5GPM Comet Pump 7/8
Omaha, NE, USA
2700PSI, 2.5GPM Comet Pump 7/8" Shaft
VRX2527G7
2700PSI, 2.5GPM Comet Pump 7/8" Shaft VRX2527G7
Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief valve, easy start valve, pump filled with oil, inlet garden hose fitting with cone filter and 3/8 QC PLUG (Male). Replaces Devilbiss, Excell and Porter Cable 7/8” horizontal pumps: • A01801, A14292, D21250, D22306, D24856, D26775, D26776, D27983, D27984, D28744, D28745 Works on following models which have 7/8” horizontal pump in above list: • DVH2600, EXHA2425, XR2500, XR2600, XR2522 & XR2625 • Also replaces Giant Pump # GXH2525A-111H & GXH2525A-112H Features: • Comet Quality with parts availability and warranty. • Radial Axial Pump • Built In unloader • Chemical injector • Built in easy start for smooth starting • Thermal relief valve • Brass head & valve covers • Stainless steel plungers • Aluminum crankcase without need of oil replacement Specifications • Direct Drive with Gas Flange • Max. Volume: 2.5 GPM • Max. Discharge Pressure: 2,700 PSI • Max. Pump Speed: 3,400 RPM • Shaft Diameter: 7/8” Hollow (for short shaft Honda engines) • Maximum Horsepower Requirements: 6.2 GHP Pump comes ready to install • Prefilled with oil • Thermal relief valve • Built In easy start valve • Built in shaft key • Inlet: 3/4" Female garden hose with cone filter • Outlet: 3/8 QC Plug (Male

Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief valve, easy start valve, pump filled with oil, inlet garden hose fitting with cone filter and 3/8 QC PLUG (Male).

Replaces Devilbiss, Excell and Porter Cable 7/8” horizontal pumps:
• A01801, A14292, D21250, D22306, D24856, D26775, D26776, D27983, D27984, D28744, D28745

Works on following models which have 7/8” horizontal pump in above list:
• DVH2600, EXHA2425, XR2500, XR2600, XR2522 & XR2625
• Also replaces Giant Pump # GXH2525A-111H & GXH2525A-112H

Features:
• Comet Quality with parts availability and warranty.
• Radial Axial Pump
• Built In unloader
• Chemical injector
• Built in easy start for smooth starting
• Thermal relief valve
• Brass head & valve covers
• Stainless steel plungers
• Aluminum crankcase without need of oil replacement

Specifications
• Direct Drive with Gas Flange
• Max. Volume: 2.5 GPM
• Max. Discharge Pressure: 2,700 PSI
• Max. Pump Speed: 3,400 RPM
• Shaft Diameter: 7/8” Hollow (for short shaft Honda engines)
• Maximum Horsepower Requirements: 6.2 GHP

Pump comes ready to install
• Prefilled with oil
• Thermal relief valve
• Built In easy start valve
• Built in shaft key
• Inlet: 3/4" Female garden hose with cone filter
• Outlet: 3/8 QC Plug (Male

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number VRX2527G7
Product Name 2700PSI, 2.5GPM Comet Pump 7/8" Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details