PressureParts.Com Giant Pump Model - GP7136 GP7136

Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 28.0 GPM @ 3650 PSI @ 700 RPM
Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 28.0 GPM @ 3650 PSI @ 700 RPM

Suppliers

Company
Product
Description
Supplier Links
Giant Pump Model - GP7136 - GP7136 - PressureParts.Com
Omaha, NE, USA
Giant Pump Model - GP7136
GP7136
Giant Pump Model - GP7136 GP7136
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 28.0 GPM @ 3650 PSI @ 700 RPM

Giant Pumps - A World Leader In Quality Industrial Pumps
PUMP, 28.0 GPM @ 3650 PSI @ 700 RPM

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number GP7136
Product Name Giant Pump Model - GP7136
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details