Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRESSUREPARTS.COM
102099 -- PUMP, WW935 LEFT-HANDED INTERPUMP,
PressureParts.Com
Pump, WW935 Left-Handed Interpump,
102099
Description
Pump, WW935 Left-Handed Interpump,
PressureParts.Com
Done
Description
Pump, WW935 Left-Handed Interpump,
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Pump, WW935 Left-Handed Interpump,
102099
Pump, WW935 Left-Handed Interpump,
102099
Pump, WW935 Left-Handed Interpump,
Pump, WW935 Left-Handed Interpump,
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Liquid Handling Pumps
Product Number
102099
Product Name
Pump, WW935 Left-Handed Interpump,
Unlock Full Specs
to access all available technical data
Similar Products
Smith & Loveless, Inc.
Underground Pump Station
Custom Series
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
6000.000 GPM (22727.27 L/min)
HP
1.50 to 300.00 HP
View Details
Vaughan Company
Portable Bypass Pump
Specs
Pump Type
Dewatering Pump; Trash Pump
Liquid Flow
50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size
3.000 to 16.000 inch (76.2 to 406 mm)
View Details
jbj Techniques Limited
Power Pack Pump/Motor Combinations
HE (Quiet) Series
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 24 VDC
View Details
Jergens, Inc.
Breadbox Air Powered Hydraulic Pumps
61761
Specs
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
3.030 GPM (11.48 L/min)
View Details